EN
  • EN
  • DE

P3055LDG

Part No P3055LDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265936-P3055LDG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P3055LDG CAD Model

Description

The NIKO-SEM P3055LDG is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching applications. It's typically used in circuits where a high-side switch is required and provides efficient and reliable performance.

Applications

  • Load switching: Used to switch power to various loads in electronic circuits.
  • Power management circuits: Implemented in power supplies and DC-DC converters.
  • Battery management systems: Used for battery charging and discharging control.
  • DC-DC converters: Efficient switching component in DC-DC voltage regulation circuits.

Features

  • P-Channel enhancement mode: Conducts when the gate voltage is negative with respect to the source.
  • Low on-resistance (RDS(on)): Minimizes power loss during switching.
  • High current capability: Capable of handling significant current levels.
  • Fast switching speed: Enables efficient switching operations.

Benefits

  • Improved power efficiency: Reduces power loss and heat generation.
  • Increased system reliability: Provides robust and reliable switching performance.
  • Simplified circuit design: Easier to implement in various applications.
  • Compact size: Saves space in electronic circuits.

The P3055LDG features a low gate charge, further contributing to its efficiency. Its specifications often include a maximum drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The device is typically available in a standard surface-mount package, such as a TO-252 or similar, for ease of assembly.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1074 $57.9960
1,300+ $0.0889 $115.5700
2,030+ $0.0855 $173.5650
2,780+ $0.0832 $231.2960
3,625+ $0.0797 $288.9125
4,840+ $0.0716 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,500 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess