EN
  • EN
  • DE

P117ABTFX

Part No P117ABTFX
Manufacturer NIKO-SEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833274-P117ABTFX
Ultra Librarian 3D Model Ultra Librarian P117ABTFX CAD Model

Description

The P117ABTFX is a MOSFET from NIKO-SEM, designed for high-efficiency power management applications. While specific details are limited without a full datasheet, NIKO-SEM is known for producing reliable and efficient MOSFETs. This device likely features a low on-resistance (RDS(on)) to minimize power loss during switching, contributing to improved energy efficiency in the target application.

Applications

  • DC-DC converters
  • Power adapters
  • Battery management systems
  • Load switching
  • Power supplies

Features

  • Low on-resistance (RDS(on))
  • High switching speed
  • Logic level gate drive
  • Surface mount package
  • RoHS compliant

Benefits

  • Increased power efficiency due to low RDS(on)
  • Reduced heat generation
  • Simplified circuit design with logic-level gate drive
  • Smaller footprint due to surface mount package
  • Environmentally friendly due to RoHS compliance

Given its likely application in power management, the P117ABTFX probably utilizes advanced trench MOSFET technology to achieve its low RDS(on) and high efficiency. The device's thermal characteristics would be a critical parameter, allowing designers to optimize thermal management in their systems. Proper gate drive circuitry is essential to ensure fast and efficient switching, minimizing switching losses. In battery management systems, this MOSFET can be used for charge and discharge control, protecting the battery from overcharge or over-discharge conditions. Its robustness and reliability are key factors in demanding industrial and consumer applications. Further information can be derived from examining similar MOSFETs manufactured by NIKO-SEM within the same product line, as many design principles and performance characteristics will likely be applicable.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess