EN
  • EN
  • DE

P1403EV8

Part No P1403EV8
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265497-P1403EV8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1403EV8 CAD Model

Description

The P1403EV8 is an N-Channel enhancement mode MOSFET produced by NIKO-SEM, designed for power switching and amplification applications. Its key feature is low on-resistance, which minimizes power loss and enhances overall efficiency.

Applications:

  • DC-DC Converters: Enables efficient voltage regulation in power conversion circuits.
  • Load Switching: Used for controlling power to various loads in electronic devices.
  • Power Management Systems: Facilitates efficient power distribution and control in systems.
  • Motor Control Circuits: Suitable for driving and controlling small electric motors.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements and reduces circuit complexity.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation, resulting in improved energy efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching applications.
  • High Avalanche Energy: Offers protection against voltage transients and spikes.
  • RoHS Compliant: Meets environmental standards, reducing hazardous substance usage.

Benefits:

  • Improved Efficiency: Low on-resistance leads to reduced power loss and improved overall efficiency.
  • Simplified Circuit Design: N-Channel configuration simplifies gate drive circuitry.
  • Reliable Performance: Robust design ensures stable operation under various conditions.
  • Compact Size: Suitable for integration in space-constrained applications.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The P1403EV8 is typically supplied in a surface-mount package, making it suitable for automated assembly processes. The datasheet provided by NIKO-SEM contains important specifications such as the drain-source voltage, gate-source voltage, continuous drain current, and thermal resistance, which are critical for design and application. It is important to manage thermal considerations to maintain performance and prevent overheating, especially at higher power levels; heat sinks or other cooling methods may be required.

Designers should consult the official NIKO-SEM datasheet for detailed information, including absolute maximum ratings, electrical characteristics, application notes, and safety guidelines, to ensure proper and safe operation of the P1403EV8 in the intended application.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess