EN
  • EN
  • DE

P2003EEA

Part No P2003EEA
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265633-P2003EEA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2003EEA CAD Model

Description

The P2003EEA is a power MOSFET produced by NIKO-SEM, specifically designed for high-efficiency switching applications. Leveraging advanced trench MOSFET technology, the P2003EEA offers a low on-resistance and gate charge, resulting in minimized power losses and improved overall system performance. Its robust design and electrical characteristics make it suitable for a wide range of power management solutions.

Applications

  • Synchronous Rectification in power supplies
  • DC-DC Conversion
  • Battery Management Systems
  • Load Switching
  • Motor Control Circuits

Features

  • Low RDS(on) to minimize conduction losses
  • Low Gate Charge (Qg) for efficient switching
  • Fast Switching Speed
  • High Avalanche Ruggedness
  • Trench MOSFET Technology
  • RoHS Compliant

Benefits

  • Increased Energy Efficiency
  • Reduced Heat Dissipation
  • Improved System Reliability
  • Smaller Footprint
  • Simplified Thermal Management

Additional Details

The P2003EEA is typically packaged in a surface mount configuration, such as PDFN5x6. The device's low gate charge ensures efficient and fast switching, reducing switching losses and improving overall efficiency. The low on-resistance minimizes conduction losses, enabling the device to handle high currents without excessive heat generation. The avalanche ruggedness rating ensures the device can withstand transient voltage spikes, enhancing its reliability in demanding applications. Careful consideration should be given to the device's maximum drain-source voltage (VDS) and drain current (ID) ratings to ensure safe and reliable operation. The device's compact size makes it suitable for space-constrained applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess