EN
  • EN
  • DE

P3057LL

Part No P3057LL
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265945-P3057LL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3057LL CAD Model

Description

The P3057LL is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. MOSFETs are widely used in electronic circuits for switching and amplification. The P3057LL is likely designed for power switching applications, given that NIKO-SEM specializes in power semiconductors.

Applications

  • DC-DC converters: Used in power supplies to convert one DC voltage to another.
  • Load Switching: Controlling power to various loads in electronic devices.
  • Motor Control: Employed in motor driver circuits for controlling the speed and direction of motors.
  • Power Management: Used in laptops, mobile phones, and other portable devices to manage power consumption.
  • LED Lighting: Driving LEDs in lighting applications.

Features

  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Avalanche Energy: Offers robustness against voltage spikes.
  • Surface Mount Package: Facilitates automated assembly.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Reduced Heat Generation: Lower power loss results in less heat, improving system reliability.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Enhanced Reliability: High avalanche energy provides protection against transient voltage events.
  • Environmentally Friendly: Lead-free package reduces environmental impact.

Additional Details

While specific electrical characteristics like voltage and current ratings, gate threshold voltage, and total gate charge would require a datasheet, MOSFETs like the P3057LL generally use silicon as the semiconductor material. They operate by controlling the current flow between the source and drain terminals by applying a voltage to the gate terminal. They are preferred over bipolar transistors in many power applications due to their higher efficiency and ease of control. The P3057LL is typically mounted on a printed circuit board (PCB) using reflow soldering techniques. Proper thermal management, such as using a heat sink, may be required depending on the power dissipation in the application.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess