EN
  • EN
  • DE

P3503EVG

Part No P3503EVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266008-P3503EVG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P3503EVG CAD Model

Description

The P3503EVG is a P-Channel enhancement mode power MOSFET from NIKO-SEM. It is designed for applications requiring efficient power switching, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in load switching, DC-DC converters, and power management circuits.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management in Portable Devices
  • Battery Management Systems
  • Motor Control Circuits

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on)) for efficient power switching
  • Fast Switching Speed
  • Low Gate Charge
  • High Avalanche Ruggedness
  • RoHS Compliant

Benefits:

  • Improved Energy Efficiency due to low RDS(on)
  • Reduced Power Dissipation, leading to cooler operation
  • Enhanced System Performance with fast switching speeds
  • Simplified Gate Drive Circuitry due to low gate charge
  • Increased System Reliability due to high avalanche ruggedness
  • Environmentally friendly due to RoHS compliance

Specifications:

While specific values vary by batch and datasheet revision, typical specifications include a drain-source voltage (VDS) rating suitable for many common applications, a continuous drain current (ID) rating that reflects its ability to handle moderate power levels, and a gate-source voltage (VGS) rating. The RDS(on) value is a critical parameter, indicating the resistance when the MOSFET is fully on; lower values translate to less power loss. This MOSFET is typically available in a surface mount package, such as a SOP-8 or similar, allowing for efficient PCB assembly. Consult the official NIKO-SEM datasheet for precise electrical characteristics and thermal performance details, including maximum ratings, thermal resistance, and gate charge characteristics, to ensure proper application and avoid exceeding operational limits. The datasheet will also provide information on safe operating area and transient thermal impedance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess