EN
  • EN
  • DE

PI5PD22965ZAEX

Part No PI5PD22965ZAEX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274818-PI5PD22965ZAEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5PD22965ZAEX CAD Model

Description

The PI5PD22965ZAEX is a high-performance, low-power PCIe packet switch from Pericom (now Diodes Incorporated). It's designed to facilitate efficient data transfer in systems requiring multiple PCIe endpoints. This particular packet switch is known for its ability to handle high-speed data streams with minimal latency, making it suitable for demanding applications. It's often used in systems where PCIe lanes need to be expanded or shared effectively.

Applications:

  • Servers: Used in server motherboards to expand the number of available PCIe slots for add-in cards like GPUs, network adapters, and storage controllers.
  • Workstations: Employed in high-end workstations to support multiple graphics cards, professional audio interfaces, and other performance-critical peripherals.
  • Storage Systems: Integrated into storage arrays and controllers to handle high-bandwidth data transfer between storage devices and the host system.
  • Networking Equipment: Found in network interface cards (NICs) and other networking devices to manage data flow between different network segments.
  • Industrial PCs: Utilized in industrial computing platforms to provide flexible PCIe connectivity for various expansion cards used in automation and control systems.

Features:

  • PCIe Gen 3 Support: Compliant with the PCI Express Gen3 specification, supporting data transfer rates up to 8 GT/s per lane.
  • Low Latency: Designed for minimal latency to ensure high performance in time-sensitive applications.
  • Multiple Ports: Offers multiple downstream ports to connect various PCIe devices.
  • Flexible Port Configuration: Allows for flexible configuration of ports to match the specific system requirements.
  • Advanced Error Handling: Incorporates advanced error detection and correction mechanisms to ensure data integrity.
  • Low Power Consumption: Optimized for low power consumption to minimize heat generation and improve energy efficiency.

Benefits:

  • Increased System Performance: Enables higher data throughput and reduced latency, leading to improved overall system performance.
  • Enhanced System Flexibility: Provides flexible PCIe connectivity, allowing for easy expansion and customization of systems.
  • Improved System Reliability: Incorporates advanced error handling features, ensuring data integrity and system stability.
  • Reduced System Cost: Optimizes PCIe resource utilization, reducing the need for additional components and lowering overall system cost.
  • Simplified System Design: Simplifies system design by providing a flexible and easy-to-use PCIe switching solution.

The PI5PD22965ZAEX is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. The specific number of lanes and ports it supports are configurable options, varying based on the exact implementation. Always consult the datasheet for specific details on configuration, power consumption, and operating conditions.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess