EN
  • EN
  • DE

TMDX5505EZDSP

Part No TMDX5505EZDSP
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZDSP TMS320VC5504/5505 EVAL BRD / TMS320VC5504, TMS320VC5505 eZdsp™ C5000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Box
Board Type Evaluation Platform
Type DSP
Platform eZdsp™
Utilized IC / Part TMS320VC5504, TMS320VC5505
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment Code Composer Studio
Base Product Number TMDX5505
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341855-TMDX5505EZDSP
Ultra Librarian 3D Model Ultra Librarian TMDX5505EZDSP CAD Model

Description

Overview of TMDX5505EZDSP Development Kit

The TMDX5505EZDSP is a robust development tool from Texas Instruments, designed to facilitate the development of high-performance applications using the TMS320C5505 DSP. This development kit is tailored for designers and engineers looking for a cost-effective and flexible solution to jumpstart their projects in areas such as audio, voice, and data processing.

Key Features

  • High-Performance DSP: At the heart of the TMDX5505EZDSP is the TMS320C5505 DSP, which features a fixed-point architecture that is optimized for low-power and high-efficiency signal processing.
  • Integrated Development Environment: The kit includes TI's Code Composer Studio IDE, which provides an extensive suite of tools for development and debugging. This integrated environment helps streamline your development process, from coding to testing.
  • Onboard Peripherals: The development kit comes with a range of onboard peripherals including audio input and output, USB 2.0 interface, an OLED display, and an expansion connector for additional functionality.
  • Extensive Documentation and Examples: To help you get started, the kit includes detailed documentation and a library of example code. These resources are designed to help you understand the capabilities of the DSP and to accelerate your application development.

Easy to Use

The TMDX5505EZDSP is designed for ease of use, with features such as plug-and-play capabilities and a USB-powered option. This means you can start experimenting with the DSP right out of the box without the need for additional power supplies or complex setup procedures.

Expandable Platform

With its expansion connector, the TMDX5505EZDSP is an expandable platform that can grow with your project's needs. Whether you're looking to add additional sensors, actuators, or custom interfaces, this development kit provides a solid foundation for building a wide range of electronic products and systems.

Support and Community

When you choose the TMDX5505EZDSP, you're not just getting hardware; you're also gaining access to a vibrant community of developers and TI's world-class support network. This ensures that help is always available when you need it, from troubleshooting to advanced optimization techniques.

In summary, the TMDX5505EZDSP from Texas Instruments is an excellent choice for developers seeking a versatile and powerful development platform for DSP-based applications.

You May Also Be Interested in

NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess