EN
  • EN
  • DE

P4532VG

Part No P4532VG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266089-P4532VG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4532VG CAD Model

Description

The P4532VG is a high-performance N-Channel MOSFET from NIKO-SEM, designed for a wide range of power management applications. This MOSFET features a low on-resistance (RDS(on)) and high current capability, making it suitable for efficient power switching and conversion.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Load Switching: Ideal for controlling power to various loads in electronic systems.
  • Motor Control: Employed in motor driving circuits for efficient operation.
  • Power Management in Portable Devices: Found in laptops, tablets, and smartphones for power regulation.
  • LED Lighting: Used in LED drivers for brightness control and efficiency.

Features:

  • Low RDS(on): Minimizes conduction losses, improving overall efficiency.
  • High Current Capability: Supports high current flow for demanding applications.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Avalanche Rated: Provides robustness against voltage spikes and surges.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Reliable Operation: Robust design ensures stable and dependable performance.
  • Reduced System Size: Compact packaging allows for space-saving designs.
  • Simplified Design: Easy to integrate into various circuit topologies.

Additional Details:

The P4532VG typically features a voltage rating (VDS) suitable for various power supply voltages. Its gate charge (Qg) is optimized for efficient switching, and its thermal resistance (RθJC) ensures effective heat transfer from the junction to the case. This MOSFET is available in a standard surface-mount package, facilitating easy assembly and integration into modern electronic devices. The specific RDS(on) value and other electrical characteristics can be found in the product datasheet available from NIKO-SEM.

You May Also Be Interested in

NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess