EN
  • EN
  • DE

P6015AV

Part No P6015AV
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266296-P6015AV
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P6015AV CAD Model

Description

The P6015AV is a power MOSFET produced by NIKO-SEM. It is engineered for applications that require efficient power switching with minimal losses. The device is designed to reduce on-state resistance and gate charge, leading to improved energy efficiency and thermal performance.

Applications

  • DC-DC Converters: Used in a variety of DC-DC converter topologies for voltage regulation and power conversion.
  • Power Adapters: Integrated into AC-DC power adapters for electronic devices, providing efficient power delivery.
  • Motor Control Circuits: Applied in motor control systems for speed and torque regulation in various applications.
  • LED Lighting: Utilized in LED lighting drivers to provide controlled and efficient power delivery to LEDs.
  • Battery Management Systems (BMS): Implemented in BMS for managing charging and discharging of batteries.

Features

  • Low On-State Resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher frequency operation.
  • Low Gate Charge (Qg): Reduces gate drive requirements and simplifies driver circuitry.
  • Avalanche Rated: Provides robustness against voltage transients.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards for environmental compliance.

Benefits

  • Improved Efficiency: Low Rds(on) and Qg contribute to higher energy efficiency and reduced power dissipation.
  • Enhanced Thermal Performance: Efficient heat dissipation enables reliable operation in demanding thermal conditions.
  • Increased Reliability: Avalanche rating enhances robustness against voltage spikes.
  • Simplified Design: Low gate charge simplifies gate drive circuitry.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The P6015AV typically comes in a surface-mount package such as a TO-252 or DPAK, designed for efficient heat dissipation. The datasheet contains detailed electrical characteristics including voltage and current ratings, Rds(on) values at different gate voltages, and thermal resistance specifications. Designers should consult the datasheet for specific application guidelines and recommended operating conditions. This MOSFET is suitable for synchronous rectification, load switching, and other power management applications where high efficiency and reliability are required.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess