EN
  • EN
  • DE

P6403FVG

Part No P6403FVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266331-P6403FVG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6403FVG CAD Model

Description

The P6403FVG is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. It is designed for use in power management applications requiring efficient switching and low on-resistance.

Applications:

  • DC-DC Converters: Used in power supplies and voltage regulators to efficiently convert DC voltage levels.
  • Load Switching: Used to switch power to different loads in electronic circuits.
  • Power Management in Portable Devices: Suitable for battery-powered devices due to its low on-resistance and efficient operation.
  • Motor Control: Can be used in circuits designed to control small motors.
  • LED Lighting: Used in LED drivers for efficient and controlled LED lighting systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving overall efficiency.
  • Fast Switching Speed: Allows for rapid transitions between on and off states, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • Avalanche Rated: Provides robustness against voltage spikes and transient events.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) and Qg contribute to reduced power consumption.
  • Enhanced System Performance: Fast switching speed enables higher operating frequencies and improved transient response.
  • Increased Reliability: Avalanche rating protects against voltage transients, extending the lifespan of the device.
  • Compact Design: Allows for integration into space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The P6403FVG is typically available in a surface-mount package that provides good thermal performance and allows for compact PCB layout. Key parameters to consider when selecting this MOSFET include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). These values should be carefully reviewed in the datasheet to ensure they meet the requirements of the specific application. Proper thermal management, such as the use of heat sinks or thermal vias, may be necessary to maintain the device within its operating temperature range and ensure long-term reliability.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess