EN
  • EN
  • DE

NJU6318AE-TE2

Part No NJU6318AE-TE2
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Description NJU6318 Series 16 MHz 1.33 x 0.8 mm 5 V Surface Mount Quartz Crystal Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984497-NJU6318AE-TE2
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU6318AE-TE2 CAD Model

Description

The NJU6318AE-TE2 is a real-time clock (RTC) IC manufactured by Nisshinbo Micro Devices Inc. This RTC is designed for low-power applications and provides accurate timekeeping functionality, even when the main power supply is off. It's commonly used in devices requiring accurate time tracking, such as embedded systems, consumer electronics, and industrial equipment.

Applications:

  • Embedded Systems: Provides accurate timekeeping for embedded systems applications.
  • Consumer Electronics: Used in clocks, watches, and other timekeeping devices.
  • Industrial Equipment: Implements timekeeping functions in industrial control systems and data loggers.
  • Metering Devices: Used in electricity, water, and gas meters for time-stamping data.
  • Data Loggers: Provides accurate time information for data logging applications.

Features:

  • Low Power Consumption: Designed for ultra-low power operation to extend battery life.
  • Accurate Timekeeping: Provides accurate time and date information.
  • I2C Interface: Communicates with a host microcontroller via the I2C serial interface.
  • Calendar Function: Includes a calendar function with year, month, day, and day-of-week information.
  • Alarm Function: Features an alarm function for triggering events at specific times.

Benefits:

  • Extended Battery Life: Low power consumption minimizes battery drain, extending operating time.
  • Reliable Timekeeping: Accurate timekeeping ensures reliable performance in time-critical applications.
  • Simplified Interface: I2C interface simplifies communication with a host microcontroller.
  • Versatile Functionality: Calendar and alarm functions provide versatile timekeeping capabilities.
  • Compact Design: Small package size allows for integration in space-constrained devices.

Technical Specifications: The NJU6318AE-TE2 typically operates on a low supply voltage (e.g., 3.3V), and consumes very little current in backup mode. The accuracy depends on the crystal oscillator used and the operating temperature. The device typically includes registers for storing the time, date, and alarm settings. It is commonly available in a small surface-mount package (e.g., MSOP or TSSOP).

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess