EN
  • EN
  • DE
  • IT

B12JH

Part No B12JH
Manufacturer NKK Switches
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 28V  /  Toggle Switch SPDT Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Toggle Switches
Mfr NKK Switches
Series B
Package Bulk
Mounting Type Through Hole, Right Angle
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 6.30mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Brass, Nickel Plated
Electrical Life 50,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names 360-1018,360-1018-ND,360-1751,B12JH-RO,360-1018INACTIVE
Standard Package 1
Win Source Part Number 1196570-B12JH
Ultra Librarian 3D Model Ultra Librarian B12JH CAD Model

Description

The B-12JH from NKK Switches is a toggle switch.

  • Circuit: SPDT
  • Switch Function: On-On
  • Voltage Rating (AC): 28V
  • Voltage Rating (DC): 28V
  • Actuator Material: Brass and nickel plated
  • Actuator Length: 6.30mm
  • Electrical Life: 50,000 cycles
  • Illumination: Not illuminated
  • Mounting Type: Through hole and right angle
  • Temperature Range: -30°C ~ 85°C
  • Current Rating: 0.4VA (AC/DC)

You May Also Be Interested in

TE Connectivity
8980K200=8 AMP TOGGLE / Toggle Switch DPST
Need more? Email Us
S6A
NKK Switches
SWITCH TOGGLE DPDT 20A 125V
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE 6PDT 10A 125V
Need more? Email Us
NKK Switches
BUSHING MOUNT MINIATURE TOGGLE / Toggle Switch DPDT Panel Mount
Lowest to $6.3043
S32
NKK Switches
SWITCH TOGGLE 3PDT 20A 125V
Lowest to $14.2890
NKK Switches
SWITCH TOGGLE DPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Lowest to $5.2184
C&K Components
SWITCH TOGGLE SPDT 3A 120V / Toggle Switch SPDT Through Hole, Right Angle, Vertical
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 10A 125V / Toggle Switch DPDT Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4950 $57.3850
55+ $2.0471 $112.5905
85+ $1.9832 $168.5720
117+ $1.9192 $224.5464
151+ $1.8553 $280.1503
203+ $1.6633 $337.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess