EN
  • EN
  • DE

BB25AH

Part No BB25AH
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH DPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr NKK Switches
Series BB
Package Tray
Product Status Active
Mounting Type Through Hole, Right Angle
Type Standard
Circuit DPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Plunger for Cap
Actuator Marking No Marking
Color - Actuator/Cap White
Illumination Type, Color -
Illumination Voltage (Nominal) -
Termination Style PC Pin
Ingress Protection -
Features Antistatic
Panel Cutout Dimensions -
Temperature Range - Operating -30°C ~ 85°C
Mechanical Life 50,000 Cycles
Electrical Life 50,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1376080-BB25AH
Ultra Librarian 3D Model Ultra Librarian BB25AH CAD Model

Description

The NKK Switches BB series pushbutton switch, part number 1376080-BB25AH, is a standard DPDT switch with a current rating of 0.4VA (AC/DC).

  • Current Rating: 0.4VA (AC/DC)
  • Voltage Rating: 28V AC/DC
  • Mounting: Through-Hole, Right Angle
  • Switch Function: DPDT
  • Actuator Type: Plunger for Cap
  • Actuator/Cap Color: White
  • Illumination: None
  • Mechanical Life: 50,000 cycles
  • Antistatic: Yes
  • Ingress Protection: -

You May Also Be Interested in

C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH PUSH DPDT 0.4VA 28V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 5A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us
Omron
SWITCH PUSH SPST-NO 0.05A 24V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1020 $54.9180
20+ $5.0068 $100.1360
31+ $4.8503 $150.3593
43+ $4.6939 $201.8377
56+ $4.5374 $254.0944
74+ $4.0680 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess