EN
  • EN
  • DE

CS22BNW03

Part No CS22BNW03
Manufacturer NKK Switches
Catalog Slide Switches
Description SWITCH SLIDE DPDT 3A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 3A (AC)
Voltage Rating - AC 125 V
Actuator Type Standard
Actuator Length 5.10mm
Contact Material Copper
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1559808-CS22BNW03
Ultra Librarian 3D Model Ultra Librarian CS22BNW03 CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 3A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
Wurth Electronics Inc
SWITCH SLIDE SPDT 0.3A 5V
Lowest to $1.7900
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 300MA 6V
Lowest to $1.2710

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess