EN
  • EN
  • DE
  • IT

ISF15ACP4

Part No ISF15ACP4
Manufacturer NKK Switches
Catalog Switches
Description SW PROG DISPLAY SPST-NO 0.1A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1324558-ISF15ACP4
Category Switches >Programmable Display Switches
Manufacturer NKK Switches
Packaging Bulk
Part Status Active
Type Pushbutton, OLED
Display Mode 65536 Colors, Passive Matrix
Viewing Area 21.3mm L x 18.7mm W
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.1A @ 12VDC
Ultra Librarian 3D Model Ultra Librarian ISF15ACP4 CAD Model

Description

  • High definition, contrast and resolution of 96RGB x 64 pixels in compact screen and minimal frame 
  • Range of 65,536 colors in 16 bit mode 
  • Operating life of 50,000 hours minimum
  • Maximum use of display lens with ultra-thin frame provides full screen capacity
  • Multiple units easily combine to form one screen, offering flexibility in size and layout
  • Smooth operation with short stroke of 0.07” lends to tactile feedback unparalleled to touch panels
  • Same outer dimensions of switch and footprint, enabling ease of replacement with current switches
  • Operated by commands and data supplied via serial communications (SPI)

You May Also Be Interested in

Wurth Electronics Inc
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE SPDT 50MA 48V
Lowest to $6.8182
Nidec Copal Electronics
SWITCH ROTARY DIP BCD 0.1A 5V
Lowest to $6.8182
Wurth Electronics Inc
SWITCH ROTARY DIP HEX 0.15A 24V
Need more? Email Us
C&K Components
SWITCH SLIDE DP3T 300MA 6V
Lowest to $1.3636
C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Lowest to $13.0909
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
C&K Components
TACT
Lowest to $0.0703
Omron
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess