EN
  • EN
  • DE

TMC2KJ-B3.3K-TR

Part No TMC2KJ-B3.3K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372268-TMC2KJ-B3.3K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC2KJ-B3.3K-TR CAD Model

Description

The TMC2KJ-B3.3K-TR is a trimmer potentiometer manufactured by Noble. It's a small, adjustable resistor used for fine-tuning circuits. It features a resistance of 3.3 kilohms (3,300 ohms) and a B taper, indicating a logarithmic change in resistance as the adjustment screw is turned. The 'TR' suffix indicates that it is packaged on tape and reel for automated assembly.

Applications

  • Calibration of audio amplifiers.
  • Adjustment of sensor circuits in measurement devices.
  • Setting voltage levels in power supplies.
  • Fine-tuning RF circuits in communication systems.
  • Adjustment of industrial control circuits.

Features

  • 3.3 kOhm Resistance
  • B (Logarithmic) Taper
  • Compact Size
  • Through-hole Mounting
  • Tape and Reel Packaging (TR)
  • Carbon Composition Element
  • Screwdriver adjustment slot

Benefits

  • Precise Adjustment: Allows for fine and accurate adjustments of resistance values.
  • Automated Assembly: The tape and reel packaging simplifies and speeds up automated assembly processes.
  • Reliable Performance: Provides stable and consistent performance over time.
  • Versatile Application: Suitable for a wide variety of electronic circuits requiring adjustable resistance.
  • Cost-Effective: Provides a cost-effective solution for adjustable resistance needs.

Additional Details

The TMC2KJ series usually have a power rating of around 0.1W and an operating temperature range of -10°C to +70°C or +85°C. The resistance tolerance is generally ±20%. The rotational life is an important specification, indicating the number of cycles the trimmer can withstand while maintaining its electrical characteristics. The detailed mechanical dimensions and electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess