EN
  • EN
  • DE

TMC2KJ-B50K-TR

Part No TMC2KJ-B50K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372272-TMC2KJ-B50K-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMC2KJ-B50K-TR CAD Model

Description

The TMC2KJ-B50K-TR is a through-hole mount, carbon film trimmer potentiometer manufactured by Noble. This component is designed for precision electrical resistance adjustment within electronic circuits. It is commonly utilized for calibration, fine-tuning, and control applications where a variable resistance is required.

Applications

  • Audio Equipment: Used for volume control, tone adjustment, and gain setting in audio amplifiers, mixers, and synthesizers.
  • Instrumentation: Applied in calibration of sensors, adjustment of meter ranges, and fine-tuning of testing and measurement equipment.
  • Power Supplies: Employed in voltage and current adjustment within regulated power supplies and battery chargers.
  • Control Systems: Integrated into motor controllers, servo systems, and feedback loops for precise parameter adjustment.
  • Lighting Systems: Used in dimmer circuits for controlling light intensity and adjusting color temperature in LED drivers.

Features

  • Carbon Film Element: Provides a stable resistance value, ensuring reliable performance.
  • Through-Hole Mounting: Designed for secure and straightforward installation on printed circuit boards (PCBs).
  • Compact Design: Suitable for applications where space constraints are a concern.
  • Rotary Adjustment: Allows for smooth and accurate resistance adjustments.
  • Sealed Construction: Offers protection against dust, humidity, and other environmental contaminants.

Benefits

  • High Precision: Enables fine-tuning of circuit parameters for optimal performance and accuracy.
  • Stable Resistance: Ensures consistent performance over a wide range of operating conditions.
  • Easy Integration: Simplifies the assembly process and reduces manufacturing costs.
  • Long-Term Reliability: Provides dependable operation over an extended lifespan.
  • Cost-Effective Solution: Offers an economical means of achieving precise resistance adjustment.

Additional Details

The TMC2KJ series uses a carbon composition resistive element which can cause the tolerance to be typically about ±30%. This potentiometer has a resistance value of 50k Ohms. Its power rating is typically in the range of 0.1 to 0.25 Watts. It is designed for through-hole mounting on PCBs. The trimmers typically allow for single-turn adjustments. The operating temperature range is commonly between -10°C and +70°C. The 'TR' suffix indicates tape and reel packaging, suitable for automated assembly lines. Rotational life is generally rated for hundreds of cycles.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess