EN
  • EN
  • DE

TMC3K-B10K-TR

Part No TMC3K-B10K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372285-TMC3K-B10K-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMC3K-B10K-TR CAD Model

Description

The TMC3K-B10K-TR is a through-hole trimmer potentiometer manufactured by Noble. It is designed to provide a precise and adjustable electrical resistance within electronic circuits. This makes it suitable for a variety of calibration, tuning, and control applications where variable resistance is necessary.

Applications

  • Audio Equipment: Used for volume control, tone adjustment, and gain setting in audio amplifiers, mixers, and synthesizers.
  • Instrumentation: Applied in calibration of sensors, adjustment of meter ranges, and fine-tuning of test and measurement instruments.
  • Power Supplies: Employed for voltage and current adjustment within regulated power supplies and battery chargers.
  • Control Systems: Integrated into motor controllers, servo systems, and feedback loops for precise parameter adjustments.
  • Lighting Systems: Used in dimmer circuits for controlling light intensity in LED drivers.

Features

  • Carbon Film Element: Provides a stable resistance value, ensuring reliable performance.
  • Through-Hole Mounting: Designed for secure and straightforward installation on printed circuit boards (PCBs).
  • Compact Design: Suitable for applications where space constraints are a concern.
  • Rotary Adjustment: Allows for smooth and accurate resistance adjustments.
  • Sealed Construction: Offers protection against dust, humidity, and other environmental contaminants.

Benefits

  • High Precision: Enables fine-tuning of circuit parameters for optimal performance and accuracy.
  • Stable Resistance: Ensures consistent performance over a wide range of operating conditions.
  • Easy Integration: Simplifies the assembly process and reduces manufacturing costs.
  • Long-Term Reliability: Provides dependable operation over an extended lifespan.
  • Cost-Effective Solution: Offers an economical means of achieving precise resistance adjustment.

Additional Details

The TMC3K series typically use a carbon composition resistive element, leading to a tolerance of about ±30%. This potentiometer has a resistance value of 10k Ohms. Its power rating is commonly in the range of 0.1 to 0.25 Watts. It is designed for through-hole mounting on PCBs. The trimmers typically allow for single-turn adjustments. The operating temperature range is commonly between -10°C and +70°C. The 'TR' suffix indicates tape and reel packaging, suitable for automated assembly lines. Rotational life is generally rated for hundreds of cycles.

You May Also Be Interested in

IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess