The TMC3KJ-B10K-TR is a trimmer potentiometer manufactured by Noble. It's designed for fine-tuning and calibration in electronic circuits, providing a variable resistance that can be adjusted to optimize performance. The 'TR' suffix indicates that it is supplied on tape and reel for automated assembly processes.
Applications
- Audio equipment: Volume control, gain adjustment
- Power supplies: Voltage trimming, current limiting
- Test and measurement instruments: Calibration of sensors and circuits
- Industrial control systems: Setting process variables
- Consumer electronics: Fine-tuning performance characteristics
Features
- 10k Ohm resistance value
- Carbon composition resistive element
- Compact size for high-density board layouts
- Through-hole mounting for secure connection
- Tape and reel packaging for automated assembly
Benefits
- Allows for precise adjustment of circuit parameters
- Facilitates fine-tuning for optimal performance
- Reduces manufacturing costs through automated assembly
- Provides a cost-effective solution for variable resistance
- Ensures reliable and stable performance
Additional Details
The TMC3KJ-B10K-TR is a 10k Ohm trimmer potentiometer. It uses a carbon composition resistive element. It's designed for through-hole mounting and is supplied in tape and reel packaging for automated assembly. The carbon element provides a cost-effective solution for resistance trimming. The operating temperature range is suitable for standard industrial applications. The power rating is generally low, suited for signal-level applications requiring infrequent adjustments for calibration or performance optimization.