EN
  • EN
  • DE

NRF24LU1P

Part No NRF24LU1P
Manufacturer Nordic Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1024+
Reference case QFN
Manufacturer Nordic Semiconductors
Win Source Part Number 719800-NRF24LU1P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRF24LU1P CAD Model

Description

The nRF24LU1P is a single-chip 2.4GHz transceiver with an integrated 8051-compatible microcontroller from Nordic Semiconductor. This device is designed for ultra-low power wireless applications, offering a complete solution for wireless connectivity. It integrates a high-performance radio transceiver, a microcontroller, and various peripherals into a single package, making it ideal for use in wireless sensors, remote controls, and other low-power wireless devices. This chip allows designers to create compact and efficient wireless systems with minimal external components.

Applications:

  • Wireless mice and keyboards
  • Remote controls
  • Wireless sensors
  • Toys
  • Active RFID tags

Features:

  • 2.4GHz transceiver
  • 8051-compatible microcontroller
  • Up to 1Mbps data rate
  • Ultra-low power consumption
  • On-chip voltage regulator
  • AES encryption
  • 6-channel PWM unit
  • SPI and UART interfaces
  • 32KB Flash memory
  • 2KB SRAM

Benefits:

  • Single-Chip Solution: Integrates a transceiver, microcontroller, and peripherals into a single package, reducing the bill of materials and simplifying system design.
  • Ultra-Low Power: Designed for ultra-low power consumption, extending battery life in wireless applications.
  • High Performance: Delivers up to 1Mbps data rate for fast and reliable wireless communication.
  • Security: AES encryption provides secure wireless communication.
  • Flexible Architecture: The 8051-compatible microcontroller can be programmed to perform a wide range of tasks.

The nRF24LU1P combines a high-performance 2.4GHz radio transceiver with a powerful 8051-compatible microcontroller, offering a complete solution for wireless connectivity. The transceiver supports data rates up to 1Mbps and is designed for ultra-low power consumption. The microcontroller is equipped with 32KB of Flash memory and 2KB of SRAM, providing ample resources for application code and data storage. The nRF24LU1P also includes a variety of peripherals, such as a 6-channel PWM unit, SPI and UART interfaces, and an on-chip voltage regulator. The chip is supported by a comprehensive suite of development tools and software libraries, making it easy to create custom wireless applications. The nRF24LU1P is often used in conjunction with other components, such as sensors, actuators, and power management ICs, to create complete wireless systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess