EN
  • EN
  • DE

NRF51822-QFAA-R H10

Part No NRF51822-QFAA-R H10
Manufacturer Nordic Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFN
Manufacturer Nordic Semiconductors
Win Source Part Number 733153-NRF51822-QFAA-R H10
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NRF51822-QFAA-R H10 CAD Model

Description

The Nordic Semiconductor nRF51822-QFAA-R H10 is a powerful, highly flexible single-chip solution for ultra-low power (ULP) wireless applications. This device is built around a 32-bit ARM Cortex-M0 CPU with 256KB flash and 16KB RAM. It is designed to support Bluetooth low energy (BLE) and proprietary 2.4GHz protocols, making it suitable for a wide range of applications.

Applications:

  • Wearable devices: Smartwatches, fitness trackers, and other wearable sensors.
  • Beacons: Proximity marketing and indoor location services.
  • Connected home: Smart lighting, thermostats, and security systems.
  • Remote controls: Remote controls for TVs, set-top boxes, and other electronic devices.
  • Health and medical: Medical sensors and monitoring devices.
  • Sports and fitness: Heart rate monitors, bike computers, and other sports equipment.
  • Toys and gaming: Wireless game controllers and interactive toys.

Features:

  • Bluetooth low energy (BLE) support: Enables wireless communication with other BLE-enabled devices.
  • 2.4GHz proprietary protocol support: Allows for custom wireless protocols to be implemented.
  • 32-bit ARM Cortex-M0 CPU: Provides powerful processing capabilities for demanding applications.
  • 256KB flash memory: Offers ample storage space for application code and data.
  • 16KB RAM: Provides sufficient memory for real-time data processing.
  • Low power consumption: Extends battery life in portable devices.
  • On-chip NFC tag: Simplifies pairing and authentication with NFC-enabled devices.
  • Programmable peripheral interconnect (PPI): Allows for flexible configuration of peripheral devices.
  • On-chip temperature sensor: Enables temperature monitoring.
  • Quadrature demodulator: Highly sensitive receiver able to pick up weak signals

Benefits:

  • Reduced development time: The comprehensive SDK and development tools simplify the development process.
  • Increased product lifespan: The low power consumption extends battery life, reducing the need for frequent battery replacements.
  • Enhanced user experience: The BLE connectivity enables seamless wireless communication with other devices.
  • Improved performance: The powerful ARM Cortex-M0 CPU ensures smooth and responsive performance.
  • Greater design flexibility: The programmable peripheral interconnect allows for customized hardware configurations.

Additional Details:

The nRF51822-QFAA-R H10 is available in a QFN48 package. It operates over a voltage range of 1.8V to 3.6V and a temperature range of -25°C to +75°C. It supports various peripherals, including UART, SPI, I2C, ADC, and GPIO. The device is also certified to meet various regulatory standards, including FCC, CE, and Bluetooth SIG.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7173 $51.8903
23+ $4.4130 $101.4990
36+ $4.2608 $153.3888
51+ $3.9565 $201.7815
66+ $3.8043 $251.0838
83+ $3.6522 $303.1326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,590 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess