EN
  • EN
  • DE

NRF52833-QIAA-R

Part No NRF52833-QIAA-R
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Description BLE/ANT/ 802.15.4/THREAD/ZIGBEE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Nordic Semiconductors
Series nRF52
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
Protocol Bluetooth v5.3, Thread, Zigbee®
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -103dBm
Memory Size 512kB Flash, 128kB RAM
Serial Interfaces ADC, I²S, PWM, SPI, UART, USB
GPIO 42
Voltage - Supply 1.7V ~ 5.5V
Current - Receiving 5.96mA
Current - Transmitting 16.1mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 73-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 73-QFN (7x7)
Base Product Number NRF52833
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 852048-NRF52833-QIAA-R
Ultra Librarian 3D Model Ultra Librarian NRF52833-QIAA-R CAD Model

Description

The NRF52833-QIAA-R is a high-performance RF transceiver IC from the nRF52 series by Nordic Semiconductors.

  • Frequency: 2.4GHz
  • Protocols: Bluetooth v5.3, Thread, Zigbee®
  • Memory Size: 512kB Flash, 128kB RAM
  • Power - Output: 8dBm
  • Sensitivity: -103dBm
  • Data Rate (Max): 2Mbps
  • Current - Receiving: 5.96mA
  • Mounting Type: Surface Mount
  • Package / Case: 73-VFQFN Dual Rows, Exposed Pad

You May Also Be Interested in

Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7200 $52.0800
33+ $3.0523 $100.7259
51+ $2.9569 $150.8019
70+ $2.8615 $200.3050
91+ $2.7661 $251.7151
121+ $2.4800 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,710 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess