Products specifications

Manufacturer NPC
Win Source Part Number 326808-SM5160CM-E1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM5160CM-E1 CAD Model

Description

The SM5160CM-E1 is a system LSI (Large-Scale Integration) chip manufactured by NPC (Nippon Precision Circuits). This chip is designed for use in audio processing and playback applications, specifically targeting portable audio devices and other consumer electronics. The SM5160CM-E1 integrates several key functions onto a single chip, including a high-quality audio decoder, digital-to-analog converter (DAC), and various control interfaces, making it a compact and efficient solution for audio system designs.

Applications

  • Portable Audio Players
  • Digital Voice Recorders
  • Car Audio Systems
  • Multimedia Speakers
  • Home Theater Systems

Features

  • Integrated Audio Decoder: Supports decoding of various audio formats such as MP3, WMA, and AAC.
  • High-Resolution DAC: Offers high-fidelity audio output with low distortion and high signal-to-noise ratio.
  • Low Power Consumption: Designed for battery-powered devices, minimizing power drain and extending battery life.
  • Multiple Control Interfaces: Provides flexible control options through interfaces such as SPI and I2C.
  • Compact Package: Available in a small form-factor package suitable for space-constrained applications.
  • Built-in PLL (Phase-Locked Loop)
  • Supports sample rates from 8kHz to 48kHz

Benefits

  • Improved Audio Quality: Delivers clear and accurate audio reproduction for an enhanced listening experience.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the need for external components and lowering overall system cost.
  • Extended Battery Life: Low power consumption enables longer playback times for portable audio devices.
  • Simplified System Design: Integrated features and flexible control interfaces streamline the design process and reduce development time.
  • Smaller Footprint: Compact package allows for integration into smaller and more portable devices.

Additional Details

The SM5160CM-E1 typically operates on a low voltage supply, making it compatible with battery-powered systems. The integrated DAC often supports resolutions of 16 or 24 bits, providing a wide dynamic range for audio playback. Detailed technical specifications, including voltage ratings, operating temperature range, and package dimensions, are typically available in the product datasheet provided by NPC. The chip also often includes built-in protection circuits to prevent damage from overvoltage or electrostatic discharge.

You May Also Be Interested in

AMCC
Lowest to $0.7321
ECAD model for S1203CBI
STMicroelectronics
Need more? Email Us
ECAD model for S02369A
Samsung
Need more? Email Us
ECAD model for S1A0427B01-D0
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.7321
ECAD model for S1117-18PI
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-1460CF-C34TF
Samsung
Need more? Email Us
ECAD model for S1A0426C02-SO
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S1462AF-004
Sharp Microelectronics
Need more? Email Us
ECAD model for S16MD02V
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
ECAD model for S11MD5V

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention