Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 267665-PAL16L8BCNL
Ultra Librarian 3D Model Ultra Librarian PAL16L8BCNL CAD Model

Description

The PAL16L8BCNL is a programmable logic device (PLD) from AMD.

  • Type: Embedded IC
  • Category: PLDs
  • Package: Bulk
  • Standard Package: 1 piece
  • Voltage Input Range: 4.75V to 5.25V
  • Programmability: Not yet verified
  • Type: PAL-type PLD
  • Macrocells: 8
  • Mounting Type: Surface mount
  • Package/Case: 20-LCC (J-Lead)
  • Supplier Device Package: 20-PLCC (9x9)
  • ECCN: EAR99
  • MSL: Level 3, can withstand 168 hours of moisture sensitivity
  • REACH Status: Currently undefined by the vendor
  • HTSUS Code: 8542.39.0001
  • Status: Active

You May Also Be Interested in

Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
ECAD model for PAL22V10Z-25CJTL
Microchip Technology
IC PLD 10MC 15NS 24TSSOP
Need more? Email Us
ECAD model for ATF22LV10C-15XC
Rochester Electronics
OT PLD, 40NS, CMOS, PQCC68 / * Programmable Logic Device (PLD) IC Macrocells
Lowest to $193.9105
ECAD model for EP1810LC-35
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Need more? Email Us
ECAD model for ATF22V10CQ-15XC
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
ECAD model for TICPAL22V10Z-25CNT
Microchip Technology
IC PLD 10CELL LOW PWR 20NS 24DIP
Need more? Email Us
ECAD model for ATF22V10BQL-20PC
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
ECAD model for ATF16V8CZ-15XC
Rochester Electronics
OT PLD, 15NS, PQCC28 / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
ECAD model for EP610LI-15
Rochester Electronics
OT PLD, 37NS, CMOS, PQCC28 / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
ECAD model for EP610LC-35

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention