Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Sepic Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 20-SSOP
Manufacturer Microchip Technology
Package Tube
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MCP1631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884077-MCP1631-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP1631-E/SS CAD Model

Description

The MCP1631-E/SS is a versatile and powerful integrated circuit from Microchip Technology, designed for a wide range of applications in power management and control systems. This high-speed Pulse Width Modulator (PWM) operates at a frequency up to 500 kHz and is well-suited for DC-DC converters, power supplies, and LED drivers, among other uses.

Key Features

  • High-Speed PWM: The MCP1631-E/SS can provide a PWM signal with a frequency range up to 500 kHz, allowing for efficient and precise control of power electronics.
  • Programmable Voltage Reference: An integrated voltage reference can be programmed for flexibility in various applications.
  • Digital and Analog Operation: This device can be used in both digital and analog systems, providing a versatile solution for system designers.
  • Multiple Configurations: It supports multiple configurations including boost, buck, and flyback converters, enabling use in a variety of power supply designs.
  • Enhanced System Performance: With its high-speed capabilities, the MCP1631-E/SS can improve system performance by reducing power losses and increasing efficiency.

Applications

The MCP1631-E/SS is ideal for applications that require precise power control and high efficiency. Its typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • Battery Chargers
  • DC-DC Converters
  • LED Drivers
  • Power Factor Correction (PFC) Circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MCP1631-E/SS is no exception. This product is built to meet the high standards expected from Microchip, ensuring stable performance over its lifetime.

Package and Availability

The MCP1631-E/SS comes in a 20-lead SSOP (Shrink Small Outline Package), which allows for compact design and easy integration into various electronic systems. Check with authorized distributors for availability and bulk order options.

You May Also Be Interested in

Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG
ON Semiconductor
IC REG BUCK CTLR 48QFN / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Lowest to $1.8578
ECAD model for NCP81109GMNTXG
Infineon Technologies
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS | IC REG CTRLR BUCK/BOOST 14SOIC
Need more? Email Us
ECAD model for IRU3038CS
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $0.6312
ECAD model for UCC2808APW-2G4
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $0.7529
ECAD model for ISL6520ACB
Texas Instruments
Cascaded PWM Controller
Lowest to $3.0534
ECAD model for LM5041BMTCX/NOPB
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to $6.0445
ECAD model for LT1432CN8

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention