EN
  • EN
  • DE

04-CCL1870

Part No 04-CCL1870
Manufacturer NTE
Catalog Cable Supports and Fasteners
Description CLAMP 3/16IN BLK 100/BAG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Supports and Fasteners
Mfr NTE
Series LAC
Package Bag
Product Status Active
Type Clip, C-Type
Type Attributes Adjustable, Ladder
Opening Size 1.024" (26.00mm)
Material Polyamide (PA66), Nylon 6/6
Color Black
Length 1.200" (30.48mm)
Width 4.252" (108.00mm)
Standard Package 1 pcs
ECCN EAR99
HTSUS 3926.90.8500
Win Source Part Number 866655-04-CCL1870
Ultra Librarian 3D Model Ultra Librarian 04-CCL1870 CAD Model

Description

The CCL1870 is an adjustable ladder clip designed for cable management and organization.

  • Series: belongs to the LAC series of cable supports and fasteners
  • Material: made of polyamide (PA66) and Nylon 6/6, providing durability and strength
  • Color: black in color, blending well with most cable setups
  • Length: 1.200" (30.48mm)
  • Width: 4.252" (108.00mm)
  • Type: C-type clip, allowing for easy installation and removal of cables
  • Opening Size: 1.024" (26.00mm), accommodating various cable sizes
  • Mounting: designed for through-hole mounting
  • Package: available in a bag package
  • Manufacturer: manufactured by NTE
  • Market Status: currently active in the market

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
TE Connectivity
CBL CLAMP P-TYPE BLACK FASTENER
Lowest to $194.7762
Essentra Components
CBL CLIP TWIST LOCK NAT FASTENER
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.7534 $102.7534
2+ $99.5425 $199.0850
3+ $96.3305 $288.9915
4+ $93.1196 $372.4784
5+ $83.4869 $417.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess