EN
  • EN
  • DE

ISD1416PI

Part No ISD1416PI
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC VOICE REC/PLAY 16-SEC 28DIP / 16s Voice Record and Playback 5V 28-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nuvoton Technology Corporation of America
Series ChipCorder
Part Status Obsolete(EOL)
Interface Pushbutton
Input Signal Analog - Single Ended, Microphone
Output Signal PWM Speaker Output
Sampling Frequency 8kHz
Duration 16 Sec
Filter Pass Band 3.3kHz
Messaging Multiple
Oscillator Type Internal
Features Automatic Gain Control
Operating Temperature Range -40°C ~ 85°C (TA)
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 777251-ISD1416PI
Popularity Medium
Supply and Demand Status Limited
Family Name ISD1416
Introduction Date June 21, 2005
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ISD1416PI CAD Model

Description

The Nuvoton Technology Corporation of America ISD1416PI is a high-quality integrated circuit that is designed to offer superior performance in a wide range of electronic applications.

  • Duration: 16 seconds
  • Sampling Frequency: 8kHz
  • Package: 28-DIP (0.600", 15.24mm)
  • Mounting Style: Through Hole
  • Family Name: ISD1416
  • Categories: Integrated Circuits (ICs)
  • Operating Supply Voltage: 4.5 V ~ 5.5 V
  • Input Signal: Analog - single ended, microphone
  • Output Signal: PWM speaker output
  • Interface: Pushbutton
  • Oscillator Type: Internal
  • Part Status: Obsolete(EOL)
  • Alternative Parts: ISD1416SI, ISD1416PYI, ISD1416PY, ISD1416P

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 2MIN 28SOIC
Lowest to $8.7792
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 240SEC 28TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 120SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 4-, 5-, 6-, and 8-Minute Durations | IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $8.8138
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28TSOP
Lowest to $9.2931
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Lowest to $8.6029

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess