EN
  • EN
  • DE

ISD1420SI

Part No ISD1420SI
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC VOICE REC/PLAY 20SEC 28-SOIC / 20s Voice Record and Playback 5V 28-Pin SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nuvoton Technology Corporation of America
Series ChipCorder
Part Status Obsolete(EOL)
Interface Pushbutton
Input Signal Analog - Single Ended, Microphone
Output Signal PWM Speaker Output
Sampling Frequency 6.4kHz
Duration 20 Sec
Filter Pass Band 2.6kHz
Messaging Multiple
Oscillator Type Internal
Features Automatic Gain Control
Operating Temperature Range -40°C ~ 85°C (TA)
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 777253-ISD1420SI
Popularity Medium
Supply and Demand Status Limited
Family Name ISD1420
Introduction Date June 21, 2005
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ISD1420SI CAD Model

Description

The Nuvoton ISD1420SI is an integrated circuit belonging to the ChipCorder series.

  • Operating Temperature: -40°C ~ 85°C (TA)
  • Automatic Gain Control: Yes
  • Package: 28-SOIC (0.295", 7.50mm Width)
  • Mounting Type: SMD
  • Operating Supply Voltage: 4.5 V ~ 5.5 V
  • Input Signal: Analog - single ended, microphone
  • Output Signal: PWM speaker output
  • Interface: Pushbutton
  • Supply and Demand Status: Limited
  • Duration: 20 sec
  • Sampling Frequency: 6.4kHz
  • Filter Pass Band: 2.6kHz

You May Also Be Interested in

Nuvoton Technology Corporation of America
30-SEC 3V DIGITAL AUDIO PLAYBACK / Voice Record/Playback IC Message
Lowest to $1.6817
Nuvoton Technology Corporation of America
SINGLE-CHIP, MULTIPLE-MESSAGES, VOICE RECORD/PLAYBACK DEVICE 32-, 40-, 48-, AND 64-SECOND DURATION | IC VOICE REC/PLAY 32SEC 28DIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 8MIN 28-TSOP
Lowest to $10.3765
Nuvoton Technology Corporation of America
Single-Message Single-Chip 6.6- to 40-Second Voice Record & Playback Devices with vAlert Option | IC VOICE REC/PLAY 10SEC 16-SOIC
Lowest to $14.6617
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 100SEC 28DIP
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 4-, 5-, 6-, and 8-Minute Durations | IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $8.8138
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $11.7394
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Lowest to $8.6029
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess