EN
  • EN
  • DE

ISD1420SY

Part No ISD1420SY
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC MEM VOICE REC/PLAY 20S 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Status Obsolete(EOL)
Input Signal Analog - Single Ended, Microphone
Output Signal PWM Speaker Output
Sampling Frequency 6.4kHz
Duration 20 Sec
Filter Pass Band 2.6kHz
Messaging Multiple
Features Automatic Gain Control
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 141658-ISD1420SY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISD1420SY CAD Model

Description

The ISD1420SY is an integrated circuit manufactured by Nuvoton Technology Corporation of America.

  • Features: automatic gain control
  • Mounting: SMD (SMT) technology
  • Input signal: analog - single ended, microphone
  • Output signal: PWM speaker output
  • Duration: 20 seconds
  • Sampling frequency: 6.4kHz
  • Filter pass band: 2.6kHz
  • Messaging: multiple messaging capabilities
  • Categories: Integrated Circuits
  • Status: obsolete(EOL)
  • Temperature range: 0°C to 70°C (TA)
  • Case/package: 28-SOIC
  • Supply voltage: 4.5V to 5.5V
  • Win Source Part Number: 141658-ISD1420SY
  • Supply and demand status: limited

You May Also Be Interested in

Lantiq
VINETIC 16 CHANNEL VOICE ACCESS
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 240SEC 28TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 120SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
30-SEC 3V DIGITAL AUDIO PLAYBACK / Voice Record/Playback IC Message
Lowest to $1.6817
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 8MN 44S 28TSOP
Lowest to $20.4545
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 8MIN 28-TSOP
Lowest to $10.3765
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 8MIN IN 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 60-SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28TSOP
Lowest to $9.2931

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9307 $59.8614
5+ $24.5588 $122.7940
8+ $23.7907 $190.3256
11+ $23.0238 $253.2618
13+ $22.2569 $289.3397
18+ $19.9538 $359.1684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess