EN
  • EN
  • DE

ISD1616BPIY

Part No ISD1616BPIY
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC VOICE REC/PLAY 30SEC 16DIP / Voice Record/Playback IC Single Message 10.6 ~ 30 Sec Pushbutton 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Voice Record and Playback
Mfr Nuvoton Technology Corporation
Series ChipCorder®
Package Tube
Product Status Obsolete
Interface Pushbutton
Input Signal Microphone
Output Signal Analog - Single Ended, PWM Speaker Output
Sampling Frequency 4 ~ 12kHz
Duration 10.6 ~ 30 Sec
Messaging Single
Oscillator Type Internal
Features Automatic Gain Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Voltage - Supply 2.4 V ~ 5.5 V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30
Win Source Part Number 1065846-ISD1616BPIY
Ultra Librarian 3D Model Ultra Librarian ISD1616BPIY CAD Model

Description

The ISD1616BPIY is an integrated circuit that belongs to the ChipCorder series of Nuvoton Technology Corporation.

  • Series: ChipCorder
  • Feature: Voice record and playback IC, Automatic Gain Control
  • Input: Microphone Input
  • Output: Analog single-ended, PWM speaker output
  • Interface: Pushbutton
  • Oscillator Type: Internal
  • Duration: 10.6 ~ 30 seconds
  • Sampling Frequency: 4 ~ 12kHz
  • Filter Pass Band: Not specified
  • Messaging: Single
  • Voltage Supply Range: 2.4 V ~ 5.5 V
  • Mounting: Through-hole
  • Package: 16-DIP package (0.300", 7.62mm)
  • Operating Temperature Range: -40°C ~ 85°C (TA)
  • Status: Obsolete product

You May Also Be Interested in

Nuvoton Technology Corporation of America
Single-Message Single-Chip 6.6- to 40-Second Voice Record & Playback Devices with vAlert Option | IC VOICE REC/PLAY 10SEC 16-SOIC
Lowest to $14.6617
Nuvoton Technology Corporation of America
IC VOICE REC/PL 4-8MIN EX CSP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 8MIN 28-TSOP
Lowest to $10.3765
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 40SEC 16SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 120SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
30-SEC 3V DIGITAL AUDIO PLAYBACK / Voice Record/Playback IC Message
Lowest to $1.6817
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Lowest to $8.6029
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28TSOP
Lowest to $9.2931
Nuvoton Technology Corporation of America
SINGLE-CHIP, MULTIPLE-MESSAGES, VOICE RECORD/PLAYBACK DEVICE 32-, 40-, 48-, AND 64-SECOND DURATION | IC VOICE REC/PLAY 32SEC 28DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess