EN
  • EN
  • DE

ISD1740SY

Part No ISD1740SY
Manufacturer Nuvoton Technology Corporation of America
Catalog Integrated Circuits (ICs)
Description IC VOICE REC/PLAY 80SEC 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)InterfaceVoice Record and Playback
Manufacturer Nuvoton Technology Corporation
Series ChipCorder?
Packaging Tube
Part Status Obsolete
Interface Pushbutton, SPI
Input Signal Analog - Single Ended, Microphone
Output Signal Analog - Single Ended, PWM Speaker Output
Sampling Frequency 4 ~ 12kHz
Duration 26 ~ 80 Sec
Messaging Multiple
Oscillator Type Internal
Features Automatic Gain Control, Volume Control
Operating Temperature 0°C ~ 70°C (TA)
Voltage - Supply 2.4 V ~ 5.5 V
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number ISD1740
Ultra Librarian 3D Model Ultra Librarian ISD1740SY CAD Model

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 32KB FLASH 44LQFP
Lowest to $4.0909
Maxim Integrated
IC SWITCH SPST-NOX1 160OHM 8UMAX
Lowest to $3.2727
Maxim Integrated
10-BIT 300KSPS ADCS WITH FIFO
Lowest to $16.3637
TAEJIN / HTC Korea
IC REG BUCK ADJ 3A 8SOP-PP
Lowest to $1.6284
Maxim Integrated
IC REG LINEAR 2.5V 20MA SOT23-5
Lowest to $3.0001
NXP / Nexperia
IC MCU 32BIT 128KB FLASH 48QFN
Lowest to $5.4545
Infineon Technologies
Security ICs / Authentication ICs
Lowest to $8.7313
Nordic Semiconductors
IC SAMPLE ANT NTWK SYST 32QFN
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $8.1818

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess