EN
  • EN
  • DE

ISD91260RI

Part No ISD91260RI
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers - Application Specific
Description AUDIO SOC CHIPCORDER, CORTEX M0,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Nuvoton Technology Corporation of America
Series ISD91200
Package Tray
Product Status Active
Applications Audio Record/Playback
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (128kB)
Controller Series ISD91200
RAM Size 12K x 8
Interface I²C, I²S, IrDA, LIN, SPI, UART/USART
Number of I/O 32
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (7x7)
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1065851-ISD91260RI
Ultra Librarian 3D Model Ultra Librarian ISD91260RI CAD Model

Description

The 1065851-ISD91260RI is an application-specific microcontroller from the ISD91200 series.

  • Core Processor: ARM Cortex-M0
  • Applications: Audio record/playback
  • Interfaces: I²C, I²S, IrDA, LIN, SPI, UART/USART
  • I/O Pins: 32
  • Program Memory Size: 128kB
  • RAM: 12K x 8
  • Voltage Supply Range: 1.8V to 5.5V
  • Package: Surface mount
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1361 $57.9054
35+ $3.3938 $118.7830
53+ $3.2877 $174.2481
73+ $3.1817 $232.2641
94+ $3.0755 $289.0970
126+ $2.7574 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess