EN
  • EN
  • DE

N32903R1DN

Part No N32903R1DN
Manufacturer Nuvoton Technology Corporation of America
Catalog Electronic Wholesale
Description ARM926-based Media Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case LQFP64
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 755286-N32903R1DN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N32903R1DN CAD Model

Description

The N32903R1DN is an ARM9-based microcontroller manufactured by Nuvoton Technology Corporation of America. It is designed for embedded applications requiring moderate processing power, connectivity, and a user interface. This microcontroller features a variety of peripherals, making it suitable for a wide range of applications.

Applications:

  • Industrial Control: Automation systems, process control, and monitoring equipment.
  • Home Automation: Smart home devices, security systems, and energy management.
  • Consumer Electronics: Portable media players, gaming devices, and digital cameras.
  • Medical Devices: Patient monitoring, diagnostic equipment, and therapeutic devices.
  • Internet of Things (IoT): Connected devices, sensor hubs, and gateway devices.

Features:

  • ARM926EJ-S Core: Provides a balance of performance and power efficiency.
  • Up to 200 MHz Clock Speed: Offers sufficient processing power for many embedded applications.
  • LCD Controller: Supports various LCD panel types and resolutions.
  • USB Host/Device: Enables connectivity to USB devices and computer systems.
  • Ethernet MAC: Provides network connectivity for IoT applications.
  • SD/MMC Interface: Supports external storage devices.
  • UART, SPI, I2C: Offers a variety of serial communication interfaces.

Benefits:

  • Flexible Design: Variety of peripherals allows for customization to specific application requirements.
  • Reduced Development Time: Comprehensive software development tools and libraries available.
  • Enhanced Connectivity: Wide range of communication interfaces enables seamless integration with other devices.
  • Cost-Effective Solution: Provides a balance of performance and features at a competitive price.
  • Improved User Experience: LCD controller enables the creation of rich user interfaces.

Additional Details:

The N32903R1DN typically includes several hundred kilobytes of internal SRAM. It supports various memory interfaces, including SDRAM and NAND flash. The operating temperature range is typically from -40°C to +85°C. The device is available in various package options, including LQFP and BGA. The microcontroller is supported by a comprehensive software development kit (SDK) that includes a real-time operating system (RTOS) and various middleware components.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Lowest to $4.5685
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $10.3384
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7381 $51.6429
22+ $4.7082 $103.5804
33+ $4.5611 $150.5163
46+ $4.4140 $203.0440
59+ $4.2668 $251.7412
79+ $3.8254 $302.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess