EN
  • EN
  • DE

N79E815AT20

Part No N79E815AT20
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Description Nuvoton 8051 Kernel microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832337-N79E815AT20
Ultra Librarian 3D Model Ultra Librarian N79E815AT20 CAD Model

Description

The N79E815AT20 is an 8-bit microcontroller based on an enhanced 1T 8051 core, offering a blend of performance and efficiency. Manufactured by Nuvoton, it's designed to provide a robust platform for embedded control applications.

Applications

  • Smart Home Devices: Control and automation in smart home systems.
  • Portable Electronics: Ideal for devices requiring low power consumption and compact size.
  • Security Systems: Used in alarm systems and access control devices.
  • Industrial Automation: Control of machinery and processes in industrial settings.

Features

  • Core: Enhanced 1T 8051 core for fast instruction execution.
  • Memory: Integrated Flash memory for program storage and SRAM for data.
  • I/O Pins: Multiple programmable I/O pins for interfacing with external devices.
  • Timers: Includes timers and counters for timing and event management.
  • Serial Communication: Supports UART, SPI, and I2C for serial data transfer.
  • PWM: Provides PWM outputs for motor control, lighting, and other applications.
  • ADC: Integrated ADC for analog signal conversion.

Benefits

  • High Performance: The 1T 8051 core ensures efficient processing of instructions.
  • Low Power: Designed for low power operation, extending battery life in portable devices.
  • Versatility: Suitable for a wide range of applications due to its flexible peripherals.
  • Cost-Effective: Offers a cost-effective solution for embedded control needs.
  • Easy Development: Compatible with standard 8051 development tools and environments.

Additional Details

The N79E815AT20 operates within a specified voltage range and includes brown-out detection for system stability. Its operating temperature range ensures reliability in various environments. Refer to the Nuvoton datasheet for detailed specifications on memory capacity, clock frequency, and pinout information.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8124 $52.8060
155+ $0.6666 $103.3230
235+ $0.6457 $151.7395
325+ $0.6249 $203.0925
415+ $0.6041 $250.7015
555+ $0.5416 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess