EN
  • EN
  • DE

NCT3730S

Part No NCT3730S
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1235+
Reference case SOP8
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 725644-NCT3730S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCT3730S CAD Model

Description

The Nuvoton NCT3730S is a Super I/O controller designed for embedded systems and PC applications. It provides a wide range of input/output functions, including serial ports, parallel ports, keyboard and mouse interfaces, and hardware monitoring features. It's primarily used in motherboards, embedded controllers, and industrial automation systems.

Applications:

  • PC Motherboards: Used in desktop and server motherboards for controlling peripherals and monitoring system health.
  • Embedded Systems: Integrated into embedded controllers for industrial automation, point-of-sale systems, and other applications.
  • Industrial Automation: Employed in industrial control systems for managing serial communication, parallel interfaces, and hardware monitoring.
  • Point-of-Sale (POS) Systems: Utilized in POS terminals for keyboard and mouse input, serial port communication with peripherals, and system monitoring.
  • Networking Equipment: Found in routers, switches, and other networking devices for managing serial console ports and hardware monitoring.

Features:

  • Serial Ports: Supports multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Provides a standard parallel port for printer and other legacy device connections.
  • Keyboard and Mouse Interface: Integrates keyboard and mouse controllers for input device management.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Fan Control: Enables control of system fans for thermal management.

Benefits:

  • Integrated I/O Functions: Consolidates multiple I/O functions into a single chip, reducing board space and cost.
  • System Monitoring: Provides critical system health information, enabling proactive maintenance and troubleshooting.
  • Flexible Configuration: Offers configurable options for serial port assignments, fan control, and other features.
  • Legacy Device Support: Supports legacy parallel ports and serial devices.
  • Enhanced System Reliability: Provides over-temperature protection and other safeguards to enhance system reliability.

Additional Details:

The NCT3730S provides an integrated solution for various I/O functions, reducing the need for discrete components and simplifying system design. The hardware monitoring features include voltage monitoring, temperature sensing, and fan speed control, which are essential for maintaining system stability and preventing overheating. The device supports various serial communication protocols, including RS-232, RS-485, and IrDA, making it versatile for different applications.

The NCT3730S is typically configured through the LPC (Low Pin Count) interface, a common interface for connecting Super I/O controllers to the system chipset. The device is designed to operate over a wide temperature range, making it suitable for industrial environments. The integrated fan control features allow for dynamic adjustment of fan speeds based on system temperature, reducing noise and power consumption.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess