EN
  • EN
  • DE

WPCT210AA0WX

Part No WPCT210AA0WX
Manufacturer Nuvoton Technology Corporation of America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 403007-WPCT210AA0WX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPCT210AA0WX CAD Model

Description

The WPCT210AA0WX is a wireless power transmitter integrated circuit (IC) manufactured by Nuvoton Technology Corporation of America. It is designed to enable wireless charging capabilities in a variety of applications, adhering to the Qi standard developed by the Wireless Power Consortium (WPC).

Applications:

  • Wireless charging pads for smartphones and tablets
  • Wireless charging stands for wearables (smartwatches, earbuds)
  • Embedded wireless charging solutions in furniture (desks, nightstands)
  • Automotive wireless charging consoles
  • Point-of-sale (POS) systems

Features:

  • Compliant with the Qi wireless charging standard
  • Integrated full-bridge inverter
  • Foreign object detection (FOD)
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • LED status indicators
  • Precise Amplitude Shift Keying (ASK) demodulation
  • Half-bridge or full-bridge operation configurable
  • Low standby power consumption

Benefits:

  • Provides convenient and cable-free charging for compatible devices
  • Enhances user experience by eliminating the need for physical charging cables
  • Improves product aesthetics and reduces clutter
  • Ensures safe and reliable charging with built-in protection features
  • Complies with industry standards for interoperability
  • Simplifies product design and reduces time-to-market
  • Offers efficient power transfer with minimal energy loss

The WPCT210AA0WX is designed to efficiently transfer power wirelessly to compatible receiver devices, such as smartphones, wearables, and other electronic gadgets that support the Qi standard. It incorporates advanced control circuitry to optimize power delivery and minimize heat generation. The integrated foreign object detection (FOD) feature is crucial for safety, as it prevents charging if a metallic object is detected between the transmitter and receiver coils, mitigating the risk of overheating or damage. The IC features multiple protection mechanisms, including over-voltage, over-current, and over-temperature protection, to safeguard both the transmitter and the device being charged. LED indicators provide visual feedback on the charging status, making it easy for users to monitor the progress. The low standby power consumption of the WPCT210AA0WX helps to conserve energy and prolong the lifespan of the power source. The device is engineered for seamless integration into a wide range of wireless charging applications, making it a cost-effective and reliable solution for manufacturers looking to implement wireless charging functionality in their products.

You May Also Be Interested in

NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $1.9566
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess