EN
  • EN
  • DE

1N4001ID

Part No 1N4001ID
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1121694-1N4001ID
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4001ID CAD Model

Description

Product Overview: 1N4001ID Diode from NXP

The 1N4001ID from NXP Semiconductors is a highly reliable and robust rectifier diode, designed to suit a vast array of electronic applications. This general-purpose diode is a staple in the electronics industry, valued for its simplicity, efficiency, and cost-effectiveness. The 1N4001ID is part of the popular 1N400x series of diodes, which are known for their standard rectification capabilities.

Key Features

  • High Current Capability: With a maximum average forward rectified current of 1A, the 1N4001ID can handle a significant amount of current for its size, making it suitable for a variety of power applications.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage (Vrrm) of 50V, providing a good margin for typical low to medium voltage requirements.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, ensuring higher efficiency in the circuit and reducing thermal stress on the component.
  • High Surge Current Capability: It is capable of withstanding high surge currents, which is crucial for protecting circuits against sudden voltage spikes.

Electrical Characteristics

  • Maximum DC Blocking Voltage: The diode can block up to 50V DC, which is ideal for rectification in common electrical circuits.
  • Operating Junction Temperature: The 1N4001ID operates within a junction temperature range of -55°C to +150°C, offering reliable performance across a wide range of environmental conditions.

Applications

The versatility of the 1N4001ID makes it a perfect fit for a variety of applications, including:

  • Power supply rectification
  • Reverse voltage protection
  • Polarity protection
  • Freewheeling diodes in inductive loads
  • Consumer electronics

With its reliable construction and NXP's commitment to quality, the 1N4001ID is an ideal choice for designers and engineers looking for a standard rectifier diode that can deliver consistent performance. Whether you're working on a small-scale project or a large industrial application, the 1N4001ID stands as a go-to component for straightforward, efficient rectification needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Samsung
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess