The NXP 2PD602AQL is a high-performance bipolar transistor designed to meet the needs of a wide range of electronic applications. This versatile NPN transistor is well-suited for use in switching and amplifier applications, offering a blend of reliability and efficiency that engineers and designers can trust for their circuitry needs.
Key Features:
- Low Voltage Operation: The 2PD602AQL operates at low voltages, making it ideal for portable and low-power applications.
- High Current Gain: With its high current gain (hFE), this transistor can amplify weak signals without significant power loss, ensuring signal integrity in amplification applications.
- Fast Switching Speed: The device is designed for fast switching, allowing for high-speed operation in digital circuits.
- Low Saturation Voltage: The low VCE(sat) helps in reducing power consumption, which is critical for energy-sensitive designs.
Applications:
The 2PD602AQL is ideal for a variety of applications, including:
- General-purpose switching and amplification
- Driver stages in audio amplifiers
- Signal processing
- Power management circuits
- Consumer electronics
- Automotive modules
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (VCEO)
50V
Collector Current (IC)
100mA
Power Dissipation (Ptot)
500mW
DC Current Gain (hFE)
100 to 600
Package
SOT23
The NXP 2PD602AQL is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. Whether for commercial or industrial use, the 2PD602AQL stands as a solid choice for those in need of a dependable NPN bipolar transistor.