EN
  • EN
  • DE

74ABT16827ADL,512

Part No 74ABT16827ADL,512
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 20BIT 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 120309-74ABT16827ADL,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT16827ADL,512 CAD Model

Description

The 74ABT16827ADL,512 is a high-performance, 20-bit buffer and line driver designed to provide improved performance and density for 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by NXP Semiconductors, this integrated circuit (IC) is part of their advanced biCMOS technology (ABT) series, which is renowned for its high-speed operation and robust noise immunity.

Key Features:

  • High-Speed Operation: The 74ABT16827ADL,512 is capable of operating at high speeds, making it suitable for high-frequency signal processing and data transfer applications.
  • Low Power Dissipation: Designed with power efficiency in mind, this product consumes low power, thereby reducing the overall power consumption of the system it is integrated into.
  • 20-Bit Bus Interface: With a 20-bit wide interface, this buffer and line driver can handle extensive data bandwidth, improving the efficiency of bus operations.
  • 3-State Outputs: The IC features 3-state outputs which provide high-impedance states to prevent bus conflict when the device is not in use.
  • Live Insertion and Extraction: This product supports live insertion and extraction, enabling system maintenance and upgrades without the need to power down the system.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with mixed-voltage environments.
  • Output Capability: The device has a high drive output capability, which is essential for driving heavy loads with minimal signal degradation.
  • Package: It comes in a plastic SSOP 56-pin package, which is not only space-efficient but also offers reliable connectivity in a compact form factor.

Applications:

The 74ABT16827ADL,512 is ideal for use in a wide array of applications, including:

  • Memory address driving
  • Clock distribution networks
  • Bus-oriented systems
  • High-speed data transfer interfaces
  • Communication infrastructure
  • Server and enterprise solutions

With its combination of speed, power efficiency, and high data bandwidth capabilities, the 74ABT16827ADL,512 from NXP is a versatile and reliable choice for designers seeking to enhance the performance of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess