EN
  • EN
  • DE

74ABT240N

Part No 74ABT240N
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF INVERT 5.5V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 075980-74ABT240N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT240N CAD Model

Description

Product Overview: NXP 74ABT240N Octal Buffer/Line Driver

The NXP 74ABT240N is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its robust design and advanced technology, this integrated circuit offers both the high-speed operation of the ABT family and the reduced power consumption of the BiCMOS process technology.

Key Features

  • Octal Bus Interface: The device features eight independent buffer/line drivers with 3-state outputs for bus-oriented applications.
  • High-Speed Operation: The 74ABT240N operates at high speeds, with typical propagation delay times significantly lower than other comparable devices.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, making it suitable for energy-efficient applications.
  • 3-State Outputs: The inclusion of 3-state outputs ensures that the device can be connected to multiple bus lines without the risk of bus contention.
  • Dual-In-Line Package: The product is available in a 20-pin DIP (Dual-In-Line Package), which is widely used and suitable for a broad range of applications.

Electrical Characteristics

The 74ABT240N is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. It is compatible with TTL input logic levels and can drive 50 Ohm transmission lines at TTL logic levels, making it highly versatile for interfacing with various logic families.

Applications

Due to its high-speed and low-power features, the NXP 74ABT240N is ideal for a variety of applications, including:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented transmitters and receivers
  • Input/output port drivers
  • Backplane driving

Whether you're designing a complex digital system or simply need a reliable buffer/line driver, the NXP 74ABT240N offers the performance and durability you need. Its advanced features and proven technology make it a solid choice for designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess