EN
  • EN
  • DE

74ABT573AD

Part No 74ABT573AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type transparent latch (3-State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130244-74ABT573AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74ABT573AD CAD Model

Description

Product Overview: NXP 74ABT573AD Octal D-Type Transparent Latch

The NXP 74ABT573AD is a high-performance, octal D-type transparent latch that is designed to provide storage and interface solutions for 8-bit data in bus-oriented systems. This integrated circuit is part of NXP Semiconductors' ABT range, known for its advanced BiCMOS technology which ensures high-speed operation while maintaining the capability to drive heavily loaded outputs without compromising signal integrity.

Key Features

  • Octal D-Type Latch: The device contains eight latches with 3-state outputs for bus organized system applications.
  • High-Speed Operation: Thanks to its BiCMOS technology, the 74ABT573AD guarantees high-speed performance, making it suitable for operating in environments that require quick data processing.
  • Transparent Mode: The latches are transparent, meaning that when the latch enable (LE) input is high, the Q outputs will follow the data (D) inputs.
  • Output Control: A separate output enable (OE) input is provided for each latch, allowing the user to place the eight outputs in either a normal logic state or a high-impedance state.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, catering to a variety of system requirements.
  • Low Power Dissipation: Exhibits reduced power consumption, which is crucial for energy-sensitive applications.

Applications

The 74ABT573AD is versatile and can be used in a wide array of applications such as:

  • Temporary storage of data
  • Bus interface and driver circuits
  • Data buffering for CPUs, ALUs, and other computing systems
  • System control logic

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The 74ABT573AD is no exception, undergoing rigorous testing to ensure its performance under various conditions. It is available in a standard SO20 package, making it compatible with a wide range of PCB designs and easy to integrate into existing and new projects.

With its combination of speed, efficiency, and robustness, the NXP 74ABT573AD is an ideal choice for designers looking to implement reliable data storage and transfer mechanisms in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess