Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130253-74ABT620N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT620N CAD Model

Description

Product Overview: 74ABT620N by NXP

The 74ABT620N is a high-performance, bi-directional transceiver from NXP Semiconductors designed for asynchronous communication between data buses. This integrated circuit is part of NXP's ABT range, known for its advanced high-speed BiCMOS technology. The device facilitates the transmission of data from either the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input.

The 74ABT620N features an octal transceiver with 3-state outputs, which means it has eight channels that can be independently controlled and can be put into a high-impedance state. This high-impedance state is crucial for allowing multiple devices to share the same data bus lines without interference.

Key Features:

  • Bi-directional Interface: The 74ABT620N can transfer data in both directions, making it versatile for various data communication tasks.
  • High-Speed Operation: This device supports fast data transfer rates, which is ideal for systems that require rapid communication between components.
  • 3-State Outputs: The ability to disable the output stage allows the device to be removed from the bus without powering it down.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime and allowing for maintenance without powering down the system.

Applications:

The 74ABT620N is suitable for a wide range of applications, including:

  • Bus interface or signal buffering between two buses
  • Data communication within systems such as computers, servers, and networking equipment
  • Live system upgrades where the addition or removal of components without system shutdown is required

Technical Specifications:

  • Logic Type: Octal Transceiver, Bi-Directional
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -32mA / 64mA
  • Package: 20-Pin DIP (DIL-20)

The 74ABT620N from NXP is a reliable and efficient solution for data bus communication needs, offering both durability and high-speed data transfer capabilities. Its robust design and advanced features make it an essential component for modern electronic systems requiring flexible and fast data exchange.

You May Also Be Interested in

NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
Analog Devices Inc.
6.25 Gbps 4×4 Digital Crosspoint Switch with EQ
Need more? Email Us
ECAD model for AD8156ABCZ
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Definition Display Horizontal Deflection Output Applications  
Need more? Email Us
ECAD model for 2SC3895
ON Semiconductor
Octal D-Type Latch with 3-STATE Outputs | IC LATCH OCT D-TYPE 3ST 20TSSOP
Need more? Email Us
ECAD model for 74ABT573CMTC
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $104.9254
ECAD model for ADXRS646TBGZ-EP
Analog Devices Inc.
LC2MOS Complete 14-Bit DAC | IC DAC 14BIT V-OUT 28PLCC
Lowest to $29.7799
ECAD model for AD7840KP
Analog Devices Inc.
750 MHz, 8 x 8 Analog Crosspoint Switch | IC CROSSPOINT SW 16X8 72LFCSP
Lowest to $27.3803
ECAD model for ADV3229ACPZ
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
ECAD model for 0251.500MRT1L
Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention