EN
  • EN
  • DE

74ABT841PW118

Part No 74ABT841PW118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC 10 Bit Bus Intfc Latch 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -32 mA
Independent Circuits 1
Logic Function D-Type, Latch
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 38 mA
Number of Circuits 1
Number of Input Lines 10
Number of Output Lines 10
Number of Pins 24
Packaging Tape & Reel (TR)
Polarity Non-Inverting
Propagation Delay 4.1 ns
RoHS Compliant
Turn-On Delay Time 4 ns
Win Source Part Number 1015850-74ABT841PW118
Categories Logic - Flip Flops
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ABT841PW118 CAD Model

Description

Product Overview: 74ABT841PW118 by NXP Semiconductors

The 74ABT841PW118 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's ABT range, known for its advanced biCMOS technology which combines the high speed of bipolar with the low power consumption of CMOS technology, making it ideal for a wide range of applications in computing, telecommunications, and industrial markets.

Key Features

  • High-Speed Operation: The 74ABT841PW118 is designed to operate at very high speeds, which is essential for modern high-speed data processing and communication systems.
  • Low Power Dissipation: Despite its high-speed capabilities, it has a low power consumption profile, contributing to energy-efficient designs.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Robust Interface Capability: With its strong output drive and input hysteresis, this IC can interface with a variety of logic families.

Product Specifications

The 74ABT841PW118 is a 10-bit bus interface latch designed with two separate latch-enable (LE) inputs and two separate output-enable (OE) inputs, allowing for greater flexibility in control. It features a latch-up performance that exceeds 500mA per JESD 78 Class II Level B, ensuring a robust operation under stressful conditions. The device is packaged in a TSSOP (Thin Shrink Small Outline Package) with a body width of 4.4mm, providing a compact footprint for space-constrained applications.

Applications

This product is suitable for use in:

  • High-speed data storage and retrieval systems
  • Telecommunications switching and routing equipment
  • Industrial control systems
  • High-performance computing

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74ABT841PW118 is no exception, as it is manufactured under strict quality control standards and rigorous testing to ensure it meets the high expectations of its customers.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess