EN
  • EN
  • DE

PS2801-1-F3-A/L

Part No PS2801-1-F3-A/L
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834200-PS2801-1-F3-A/L
Ultra Librarian 3D Model Ultra Librarian PS2801-1-F3-A/L CAD Model

Description

The PS2801-1-F3-A/L is a single-channel solid-state relay (SSR) manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between the control input and the load output, offering a reliable and efficient switching solution. Its compact size and low on-resistance make it suitable for a broad range of applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control systems, and process automation equipment for isolating control signals.
  • Telecommunications Equipment: Employed in line cards, switching systems, and other telecom infrastructure for signal isolation.
  • Security Systems: Utilized in alarm systems, access control systems, and surveillance equipment for isolating sensor signals.
  • Test and Measurement Equipment: Used in oscilloscopes, multimeters, and other instruments to isolate sensitive circuits from high-voltage or noisy environments.
  • Office Automation Equipment: Implemented in printers, copiers, and other office machines for control and isolation purposes.

Features:

  • High Isolation Voltage: Ensures a high level of electrical isolation between the input and output.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during operation.
  • Compact Size: Allows for high-density mounting and space-saving designs.
  • High-Speed Switching: Enables fast and efficient switching of signals.
  • Solid-State Reliability: Offers long operational life and resistance to mechanical shock and vibration.

Benefits:

  • Enhanced Safety: Provides a high degree of electrical isolation to protect equipment and personnel.
  • Improved Performance: Low on-resistance contributes to efficient power transfer and signal integrity.
  • Increased Reliability: Solid-state design ensures a long and dependable service life.
  • Reduced Size and Weight: Compact footprint allows for smaller and lighter designs.
  • Simplified Design: Easy integration into various circuit designs.

Additional Details:

The PS2801-1-F3-A/L typically comprises an LED input and a MOSFET output, providing a solid-state alternative to traditional electromechanical relays. The 'F3' suffix often denotes compliance with environmental standards, such as RoHS. The 'A/L' likely refers to a specific binning or packaging variation. It is typically surface mount. Consult the device's datasheet for specific electrical characteristics, including input current requirements, output voltage and current ratings, and isolation voltage specifications.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2185 $50.2550
560+ $0.1793 $100.4080
865+ $0.1737 $150.2505
1,190+ $0.1681 $200.0390
1,540+ $0.1625 $250.2500
2,060+ $0.1457 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess