Product Overview: 74AHC00 Quad 2-Input NAND Gate
The 74AHC00 device from NXP Semiconductors is a high-speed Si-gate CMOS chip that belongs to the 74AHC family. This integrated circuit is designed to deliver the functionality of the quad 2-input NAND gate which is a fundamental building block used in a wide range of digital applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Package: Available in multiple package options including SO14, TSSOP14, and DHVQFN14, providing flexibility for various PCB designs and space constraints.
- Operating Voltage: Ranges from 2.0V to 5.5V, making it compatible with TTL levels and suitable for use in mixed-voltage environments.
- High-Speed Performance: Fast propagation delay time, which is typical for the 74AHC family, ensuring quick response times for critical applications.
- Low Power Consumption: Characterized by low power dissipation, which is a hallmark of CMOS technology, contributing to energy-efficient designs.
- Temperature Range: Operational across a wide temperature range, making it reliable for industrial and consumer applications.
Applications
The 74AHC00 is versatile and can be used in various digital circuits. Its applications include, but are not limited to:
- Logic function implementation
- Signal gating
- Function generation
- Pulse shaping
- Oscillator circuits
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHC00 undergoes rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance.
Support and Documentation
Comprehensive technical documentation, including datasheets, application notes, and design resources, is available to support the integration of the 74AHC00 into your design project. NXP provides excellent customer support to assist with any technical queries related to their products.