The 74AHC08 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74AHC family, which is renowned for its robustness and versatility in a wide range of digital applications. The 74AHC08 is specifically designed to function as a quad 2-input AND gate, making it a fundamental component for digital systems where logic gating is required.
Key Features:
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 2.0V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Low Power Consumption: A characteristic of the AHC family, making it suitable for battery-operated and power-sensitive applications.
- High-Speed Operation: With a typical propagation delay (tpd) of just 8ns at 5V, it provides swift response times for critical applications.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, which allows for direct interfacing with other TTL logic families.
- ESD Protection: HBM JESD22-A114E exceeds 2000V and MM JESD22-A115-A exceeds 200V, providing robust protection against electrostatic discharge events.
- Latch-Up Performance: Meets the JESD 78 Class II level B standard, ensuring that the device is resistant to latch-up.
Applications:
The 74AHC08 is suitable for a broad range of digital applications, including:
- Logic level shifting
- Function generation
- Signal gating
- Arithmetic functions
- Computer logic
- Control systems
Overall, the NXP 74AHC08 offers a reliable and efficient solution for implementing quad 2-input AND logic functions in various digital systems. Its compatibility with a wide operating voltage range and other logic families, combined with its low power consumption and high-speed operation, make it an excellent choice for designers seeking performance and flexibility.