EN
  • EN
  • DE

74AHC132PW@118

Part No 74AHC132PW@118
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case TSSOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 743962-74AHC132PW@118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC132PW@118 CAD Model

Description

Product Overview: 74AHC132PW@118 from NXP

The 74AHC132PW@118 is a high-speed Si-gate CMOS device that is part of the advanced high-speed CMOS (AHC) family. Manufactured by NXP Semiconductors, this integrated circuit is designed to deliver robust performance for a wide range of digital applications. It features four independent Schmitt-trigger NAND gates, each with two inputs, making it a versatile component for implementing logic functions in various electronic systems.

Key Features:

  • Logic Type: Quad 2-input NAND Schmitt trigger
  • Package: TSSOP14 (Thin Shrink Small Outline Package with 14 pins)
  • Operating Voltage: 2.0V to 5.5V, accommodating a range of logic levels and power requirements.
  • High Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.
  • Low Power Consumption: A feature of the AHC family, ensuring energy efficiency in battery-powered and low-power applications.
  • High-Speed Performance: Capable of functioning at high frequencies with a typical propagation delay time of only 8ns at 5V.
  • Temperature Range: Suitable for operation in a wide temperature range from -40°C to +125°C, allowing use in various environmental conditions.
  • ESD Protection: Human Body Model tested to exceed 2000V, ensuring robustness against electrostatic discharge events.
  • Latch-Up Performance: Meets or exceeds 250mA per JESD 78, Class II, providing reliability against latch-up.

Applications:

The 74AHC132PW@118 is ideal for applications that require high-speed logic operations and a high degree of noise immunity. Its typical applications include:

  • Wave and pulse shapers
  • Astable multivibrators
  • Circuit buffering
  • Signal conditioning
  • Glitch removal
  • Logic level translation

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the 74AHC132PW@118 is no exception. It is manufactured to the highest standards and is suitable for use in commercial, industrial, and even automotive applications where performance and durability are critical.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3493 $58.7325
60+ $1.9277 $115.6620
93+ $1.8676 $173.6868
128+ $1.8076 $231.3728
166+ $1.7475 $290.0850
222+ $1.5662 $347.6964
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess