Overview of Product 74AHC132PWR by NXP
The 74AHC132PWR is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption characteristic of CMOS integrated circuits, along with the speed of LSTTL devices.
Key Features
- Logic Type: Quad 2-input NAND Schmitt trigger
- Package: Supplied in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for surface-mounted applications.
- Operating Voltage: Ranges from 2.0V to 5.5V, making it compatible with a variety of logic families and ideal for low-voltage applications.
- High Noise Immunity: Contains Schmitt-trigger action at all inputs that makes the circuit highly tolerant to slower input rise and fall times.
- Temperature Range: Can operate over a wide temperature range, making it suitable for industrial-grade applications.
Applications
The 74AHC132PWR is versatile and can be used in various applications, including:
- Wave and pulse shapers
- High noise environment applications
- Astable multivibrators
- Monostable multivibrators
- Circuit buffering
Performance and Quality
With its balanced propagation delays and output transition times, the 74AHC132PWR is a high-performance solution for your circuit needs. NXP's commitment to quality ensures that each device meets strict standards, providing reliable and consistent performance. Its robust design is suited for demanding applications that require a high degree of precision and longevity.
Environmental and Compliance Information
The 74AHC132PWR is RoHS compliant and supports green manufacturing requirements. NXP is dedicated to sustainable practices and ensures that their products meet current environmental standards, helping customers to produce eco-friendly electronic solutions.
Overall, the 74AHC132PWR by NXP is a smart choice for designers looking for a reliable, fast, and energy-efficient NAND Schmitt trigger logic solution. Its wide operating voltage range, high noise immunity, and compatibility with existing systems make it an ideal component for enhancing the performance of digital circuits.