EN
  • EN
  • DE
  • IT

74AHC14PW,118

Part No 74AHC14PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC HEX INV SCHMITT TRIG 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 102267-74AHC14PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC14PW,118 CAD Model

Description

Product Overview: 74AHC14PW,118

The 74AHC14PW,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility. This integrated circuit is part of the 74AHC family, which is characterized by its low power consumption and high noise immunity, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Hex Inverting Schmitt Trigger: The device contains six independent Schmitt trigger inverters, providing excellent signal conditioning for noisy environments.
  • Advanced High-Speed CMOS: With the advanced high-speed CMOS technology, the 74AHC14PW,118 ensures swift and reliable digital logic operations.
  • Wide Operating Voltage: It operates across a wide voltage range of 2.0 to 5.5 V, accommodating various power supply levels for different system designs.
  • Low Power Dissipation: The device boasts a very low power dissipation, which is a critical attribute for power-sensitive applications.
  • High Noise Immunity: The inherent high noise immunity of the 74AHC family is present in this device, ensuring signal integrity in challenging electrical environments.
  • ESD Protection: Electrostatic discharge protection is provided to further enhance the robustness of the device in handling and operation.
  • Leadless Package: The 74AHC14PW,118 comes in a TSSOP14 (thin shrink small outline package), which is not only space-saving but also conducive for automated PCB assembly processes.

Applications

The versatile nature of the 74AHC14PW,118 makes it suitable for an array of applications, including:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch removal on digital lines
  • Logic level conversion
  • As an oscillator in clock generation circuits

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74AHC14PW,118 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a long operational life and consistent performance.

In summary, the 74AHC14PW,118 by NXP Semiconductors is a powerful, efficient, and reliable solution for designers looking to incorporate high-speed logic inverters with Schmitt trigger inputs into their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT SCHMITT 1CH 1-IN 6XSON
Lowest to $9.6352
Nexperia USA Inc.
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.6240
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.3260
Nexperia USA Inc.
IC INVERT SCHMITT 2CH 2-IN 6TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 1CH 2-INP 5TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.4238
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8VSSOP
Lowest to $0.4826
Toshiba Semiconductor and Storage
PB-F LCX TSSOP 14 CMOS LOGIC
Lowest to $0.2266

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2262 $56.5500
530+ $0.2119 $112.3070
825+ $0.2047 $168.8775
1,180+ $0.1904 $224.6720
1,530+ $0.1833 $280.4490
1,910+ $0.1762 $336.5420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,360 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess